TE Connectivity ™ Cables, Wires - Management - Labels, Labeling EC8185-000

Description
Win Source Part Number: 1050965-EC8185-000 Category: Cables, Wires - Management>Labels, Labeling Series: Military, MIL-STD-681 Color: Yellow Package: Bulk Standard Package: 1,000 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): EC8185-000HS127YW2TS 050S; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC81 Label Type: Heat Shrinkable Label Size: 0.50" W x 1.97" Dia (12.7mm x 50.0mm); Cable O.D. 0.06" ~ 0.63" (1.4mm ~ 16.0mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1050965-EC8185-000 Category: Cables, Wires - Management>Labels, Labeling Series: Military, MIL-STD-681 Color: Yellow Package: Bulk Standard Package: 1,000 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): EC8185-000HS127YW2TS 050S; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC81 Label Type: Heat Shrinkable Label Size: 0.50" W x 1.97" Dia (12.7mm x 50.0mm); Cable O.D. 0.06" ~ 0.63" (1.4mm ~ 16.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1050965-EC8185-000
Cables, Wires - Management - Labels, Labeling 1050965-EC8185-000
Win Source Part Number: 1050965-EC8185-000 Category: Cables, Wires - Management>Labels, Labeling Series: Military, MIL-STD-681 Color: Yellow Package: Bulk Standard Package: 1,000 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): EC8185-000HS127YW2TS 050S; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC81 Label Type: Heat Shrinkable Label Size: 0.50" W x 1.97" Dia (12.7mm x 50.0mm); Cable O.D. 0.06" ~ 0.63" (1.4mm ~ 16.0mm)

Win Source Part Number: 1050965-EC8185-000
Category: Cables, Wires - Management>Labels, Labeling
Series: Military, MIL-STD-681
Color: Yellow
Package: Bulk
Standard Package: 1,000
Material: Polyolefin (PO), Flame Retardant, Irradiated
Temperature Range - Operating: -55°C ~ 135°C
Alternative Parts (Cross-Reference): EC8185-000HS127YW2TS050S;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: EC81
Label Type: Heat Shrinkable
Label Size: 0.50" W x 1.97" Dia (12.7mm x 50.0mm); Cable O.D. 0.06" ~ 0.63" (1.4mm ~ 16.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1050965-EC8185-000
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details