TE Connectivity ™ Cables, Wires - Management - Labels, Labeling EC8171-000

Description
Win Source Part Number: 1169099-EC8171-000 Category: Cables, Wires - Management>Labels, Labeling Series: * Package: Bulk Standard Package: 550 Alternative Parts (Cross-Reference): HS127YW1NF050B; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC8171
Request a Quote Datasheet
Description
Win Source Part Number: 1169099-EC8171-000 Category: Cables, Wires - Management>Labels, Labeling Series: * Package: Bulk Standard Package: 550 Alternative Parts (Cross-Reference): HS127YW1NF050B; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC8171
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1169099-EC8171-000
Cables, Wires - Management - Labels, Labeling 1169099-EC8171-000
Win Source Part Number: 1169099-EC8171-000 Category: Cables, Wires - Management>Labels, Labeling Series: * Package: Bulk Standard Package: 550 Alternative Parts (Cross-Reference): HS127YW1NF050B; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC8171

Win Source Part Number: 1169099-EC8171-000
Category: Cables, Wires - Management>Labels, Labeling
Series: *
Package: Bulk
Standard Package: 550
Alternative Parts (Cross-Reference): HS127YW1NF050B;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: EC8171

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1169099-EC8171-000
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Push Pull Cables, Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Lemo male connector, 7 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details