TE Connectivity ™ Cables, Wires - Management - Labels, Labeling EC7721-000

Description
Win Source Part Number: 1315285-EC7721-000 Category: Cables, Wires - Management>Labels, Labeling Series: Military, MIL-STD-681 Color: White Package: Bulk Material: Polyolefin (PO) Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC77 Label Type: Heat Shrinkable Label Size: 0.13" W x 1.97" Dia (3.2mm x 50.0mm); Cable O.D. 0.06" ~ 0.63" (1.4mm ~ 16.0mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1315285-EC7721-000 Category: Cables, Wires - Management>Labels, Labeling Series: Military, MIL-STD-681 Color: White Package: Bulk Material: Polyolefin (PO) Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC77 Label Type: Heat Shrinkable Label Size: 0.13" W x 1.97" Dia (3.2mm x 50.0mm); Cable O.D. 0.06" ~ 0.63" (1.4mm ~ 16.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1315285-EC7721-000
Cables, Wires - Management - Labels, Labeling 1315285-EC7721-000
Win Source Part Number: 1315285-EC7721-000 Category: Cables, Wires - Management>Labels, Labeling Series: Military, MIL-STD-681 Color: White Package: Bulk Material: Polyolefin (PO) Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC77 Label Type: Heat Shrinkable Label Size: 0.13" W x 1.97" Dia (3.2mm x 50.0mm); Cable O.D. 0.06" ~ 0.63" (1.4mm ~ 16.0mm)

Win Source Part Number: 1315285-EC7721-000
Category: Cables, Wires - Management>Labels, Labeling
Series: Military, MIL-STD-681
Color: White
Package: Bulk
Material: Polyolefin (PO)
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: EC77
Label Type: Heat Shrinkable
Label Size: 0.13" W x 1.97" Dia (3.2mm x 50.0mm); Cable O.D. 0.06" ~ 0.63" (1.4mm ~ 16.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1315285-EC7721-000
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details