TE Connectivity ™ Cables, Wires - Management - Labels, Labeling EC7294-000

Description
Win Source Part Number: 1050937-EC7294-000 Category: Cables, Wires - Management>Labels, Labeling Series: * Package: Bulk Standard Package: 2,200 Alternative Parts (Cross-Reference): EC7294-000HC120WE4NF 050B; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC72
Request a Quote Datasheet
Description
Win Source Part Number: 1050937-EC7294-000 Category: Cables, Wires - Management>Labels, Labeling Series: * Package: Bulk Standard Package: 2,200 Alternative Parts (Cross-Reference): EC7294-000HC120WE4NF 050B; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC72
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1050937-EC7294-000
Cables, Wires - Management - Labels, Labeling 1050937-EC7294-000
Win Source Part Number: 1050937-EC7294-000 Category: Cables, Wires - Management>Labels, Labeling Series: * Package: Bulk Standard Package: 2,200 Alternative Parts (Cross-Reference): EC7294-000HC120WE4NF 050B; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC72

Win Source Part Number: 1050937-EC7294-000
Category: Cables, Wires - Management>Labels, Labeling
Series: *
Package: Bulk
Standard Package: 2,200
Alternative Parts (Cross-Reference): EC7294-000HC120WE4NF050B;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: EC72

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1050937-EC7294-000
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details