TE Connectivity ™ Cables, Wires - Management - Labels, Labeling EC7059-000

Description
Win Source Part Number: 1050934-EC7059-000 Category: Cables, Wires - Management>Labels, Labeling Series: * Package: Bulk Standard Package: 1,100 Alternative Parts (Cross-Reference): EC7059-000HC030OE1NF 038B; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC70
Request a Quote Datasheet
Description
Win Source Part Number: 1050934-EC7059-000 Category: Cables, Wires - Management>Labels, Labeling Series: * Package: Bulk Standard Package: 1,100 Alternative Parts (Cross-Reference): EC7059-000HC030OE1NF 038B; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1050934-EC7059-000
Cables, Wires - Management - Labels, Labeling 1050934-EC7059-000
Win Source Part Number: 1050934-EC7059-000 Category: Cables, Wires - Management>Labels, Labeling Series: * Package: Bulk Standard Package: 1,100 Alternative Parts (Cross-Reference): EC7059-000HC030OE1NF 038B; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC70

Win Source Part Number: 1050934-EC7059-000
Category: Cables, Wires - Management>Labels, Labeling
Series: *
Package: Bulk
Standard Package: 1,100
Alternative Parts (Cross-Reference): EC7059-000HC030OE1NF038B;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: EC70

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1050934-EC7059-000
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - AHT-K8P-M12-S-G-10M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
View Details
Cable Assembly - 6333A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
9+9 Pos. Female DIL 22 AWG Cable Assembly, 250mm, double-end, Jackscrews - M80-FC11805F1-0250F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details