TE Connectivity ™ Cables, Wires - Management - Labels, Labeling EC7007-000

Description
Win Source Part Number: 968299-EC7007-000 Category: Cables, Wires - Management>Labels, Labeling Color: Blue Package: Bulk For Use With/Related Products: T200, T312M, T312Mi, T2212, T3212, T3224, TE3112, TE3124 Thermal Transfer Printers Standard Package: 2,100 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC70 Label Type: Heat Shrinkable Label Size: 0.09" W x 1.50" L (2.4mm x 38.0mm); Cable O.D. 0.06" ~ 0.63" (1.4mm ~ 16.0mm)
Request a Quote Datasheet
Description
Win Source Part Number: 968299-EC7007-000 Category: Cables, Wires - Management>Labels, Labeling Color: Blue Package: Bulk For Use With/Related Products: T200, T312M, T312Mi, T2212, T3212, T3224, TE3112, TE3124 Thermal Transfer Printers Standard Package: 2,100 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC70 Label Type: Heat Shrinkable Label Size: 0.09" W x 1.50" L (2.4mm x 38.0mm); Cable O.D. 0.06" ~ 0.63" (1.4mm ~ 16.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
968299-EC7007-000
Cables, Wires - Management - Labels, Labeling 968299-EC7007-000
Win Source Part Number: 968299-EC7007-000 Category: Cables, Wires - Management>Labels, Labeling Color: Blue Package: Bulk For Use With/Related Products: T200, T312M, T312Mi, T2212, T3212, T3224, TE3112, TE3124 Thermal Transfer Printers Standard Package: 2,100 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC70 Label Type: Heat Shrinkable Label Size: 0.09" W x 1.50" L (2.4mm x 38.0mm); Cable O.D. 0.06" ~ 0.63" (1.4mm ~ 16.0mm)

Win Source Part Number: 968299-EC7007-000
Category: Cables, Wires - Management>Labels, Labeling
Color: Blue
Package: Bulk
For Use With/Related Products: T200, T312M, T312Mi, T2212, T3212, T3224, TE3112, TE3124 Thermal Transfer Printers
Standard Package: 2,100
Material: Polyolefin (PO), Flame Retardant, Irradiated
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: EC70
Label Type: Heat Shrinkable
Label Size: 0.09" W x 1.50" L (2.4mm x 38.0mm); Cable O.D. 0.06" ~ 0.63" (1.4mm ~ 16.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 968299-EC7007-000
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - ND141-1 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details