TE Connectivity Label Printer, Thermal Transfer, 300Dpi, 125Mm/s; Product Range Amp Te Connectivity EC6996-000

Description
LABEL PRINTER, THERMAL TRANSFER, 300DPI, 125MM/S; Product Range:-; Plug Type:-; External Depth:322mm; External Height:189mm; External Width:253mm; Interface Type:Ethernet; Print Resolution:300dpi; Print Speed:125mm/s; Weight:4kg RoHS Compliant: Yes
Description
LABEL PRINTER, THERMAL TRANSFER, 300DPI, 125MM/S; Product Range:-; Plug Type:-; External Depth:322mm; External Height:189mm; External Width:253mm; Interface Type:Ethernet; Print Resolution:300dpi; Print Speed:125mm/s; Weight:4kg RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label Printer, Thermal Transfer, 300Dpi, 125Mm/s; Product Range Amp Te Connectivity - 63W2510 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer, Thermal Transfer, 300Dpi, 125Mm/s; Product Range Amp Te Connectivity
63W2510
Label Printer, Thermal Transfer, 300Dpi, 125Mm/s; Product Range Amp Te Connectivity 63W2510
LABEL PRINTER, THERMAL TRANSFER, 300DPI, 125MM/S; Product Range:-; Plug Type:-; External Depth:322mm; External Height:189mm; External Width:253mm; Interface Type:Ethernet; Print Resolution:300dpi; Print Speed:125mm/s; Weight:4kg RoHS Compliant: Yes

LABEL PRINTER, THERMAL TRANSFER, 300DPI, 125MM/S; Product Range:-; Plug Type:-; External Depth:322mm; External Height:189mm; External Width:253mm; Interface Type:Ethernet; Print Resolution:300dpi; Print Speed:125mm/s; Weight:4kg RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 63W2510
Product Name Label Printer, Thermal Transfer, 300Dpi, 125Mm/s; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Safe Condition Signs - 2751251 - RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details