TE Connectivity ™ Markers - EC5703-000 EC5703-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771064-EC5703-000 Series: Z Packaging: 1000 per Roll Type: Wire Marker, Push On Color: Yellow Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 1 Family Name: EC5703 Cable Diameter: 0.13" ~ 0.22" (3.4mm ~ 5.7mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United Kingdom, United States of America Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771064-EC5703-000 Series: Z Packaging: 1000 per Roll Type: Wire Marker, Push On Color: Yellow Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 1 Family Name: EC5703 Cable Diameter: 0.13" ~ 0.22" (3.4mm ~ 5.7mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United Kingdom, United States of America Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - EC5703-000
771064-EC5703-000
Markers - EC5703-000 771064-EC5703-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771064-EC5703-000 Series: Z Packaging: 1000 per Roll Type: Wire Marker, Push On Color: Yellow Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 1 Family Name: EC5703 Cable Diameter: 0.13" ~ 0.22" (3.4mm ~ 5.7mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United Kingdom, United States of America Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 771064-EC5703-000
Series: Z
Packaging: 1000 per Roll
Type: Wire Marker, Push On
Color: Yellow
Operating Temperature Range: -45°C ~ 70°C
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: 1
Family Name: EC5703
Cable Diameter: 0.13" ~ 0.22" (3.4mm ~ 5.7mm)
Categories: Cables, Wires - Management
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United Kingdom, United States of America
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 771064-EC5703-000
Product Name Markers - EC5703-000
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details