TE Connectivity ™ Markers - EC5470-000 EC5470-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771055-EC5470-000 Series: Z Packaging: 1000 per Box Type: Wire Marker, Push On Color: Yellow Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: W Family Name: EC5470 Cable Diameter: 0.11" ~ 0.19" (2.9mm ~ 4.7mm) Categories: Cables, Wires - Management Introduction Date: August 02, 2006 ECCN: EAR99 Country of Origin: United Kingdom, United States of America Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771055-EC5470-000 Series: Z Packaging: 1000 per Box Type: Wire Marker, Push On Color: Yellow Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: W Family Name: EC5470 Cable Diameter: 0.11" ~ 0.19" (2.9mm ~ 4.7mm) Categories: Cables, Wires - Management Introduction Date: August 02, 2006 ECCN: EAR99 Country of Origin: United Kingdom, United States of America Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - EC5470-000
771055-EC5470-000
Markers - EC5470-000 771055-EC5470-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771055-EC5470-000 Series: Z Packaging: 1000 per Box Type: Wire Marker, Push On Color: Yellow Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: W Family Name: EC5470 Cable Diameter: 0.11" ~ 0.19" (2.9mm ~ 4.7mm) Categories: Cables, Wires - Management Introduction Date: August 02, 2006 ECCN: EAR99 Country of Origin: United Kingdom, United States of America Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 771055-EC5470-000
Series: Z
Packaging: 1000 per Box
Type: Wire Marker, Push On
Color: Yellow
Operating Temperature Range: -45°C ~ 70°C
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: W
Family Name: EC5470
Cable Diameter: 0.11" ~ 0.19" (2.9mm ~ 4.7mm)
Categories: Cables, Wires - Management
Introduction Date: August 02, 2006
ECCN: EAR99
Country of Origin: United Kingdom, United States of America
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 771055-EC5470-000
Product Name Markers - EC5470-000
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to Cable Only, RG58C/U - 1252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 60046A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details