TE Connectivity ™ Markers - EC5448-000 EC5448-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771051-EC5448-000 Series: Z Packaging: 1000 per Box Type: Wire Marker, Push On Color: Yellow Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: A Family Name: EC5448 Cable Diameter: 0.11" ~ 0.19" (2.9mm ~ 4.7mm) Categories: Cables, Wires - Management Introduction Date: August 02, 2006 ECCN: EAR99 Country of Origin: United Kingdom, United States of America Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771051-EC5448-000 Series: Z Packaging: 1000 per Box Type: Wire Marker, Push On Color: Yellow Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: A Family Name: EC5448 Cable Diameter: 0.11" ~ 0.19" (2.9mm ~ 4.7mm) Categories: Cables, Wires - Management Introduction Date: August 02, 2006 ECCN: EAR99 Country of Origin: United Kingdom, United States of America Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - EC5448-000
771051-EC5448-000
Markers - EC5448-000 771051-EC5448-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771051-EC5448-000 Series: Z Packaging: 1000 per Box Type: Wire Marker, Push On Color: Yellow Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: A Family Name: EC5448 Cable Diameter: 0.11" ~ 0.19" (2.9mm ~ 4.7mm) Categories: Cables, Wires - Management Introduction Date: August 02, 2006 ECCN: EAR99 Country of Origin: United Kingdom, United States of America Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 771051-EC5448-000
Series: Z
Packaging: 1000 per Box
Type: Wire Marker, Push On
Color: Yellow
Operating Temperature Range: -45°C ~ 70°C
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: A
Family Name: EC5448
Cable Diameter: 0.11" ~ 0.19" (2.9mm ~ 4.7mm)
Categories: Cables, Wires - Management
Introduction Date: August 02, 2006
ECCN: EAR99
Country of Origin: United Kingdom, United States of America
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 771051-EC5448-000
Product Name Markers - EC5448-000
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details