TE Connectivity ™ Markers - EC5422-000 EC5422-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771050-EC5422-000 Series: Z Packaging: 1000 per Roll Type: Wire Marker, Push On Color: White Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: T Family Name: EC5422 Cable Diameter: 0.10" ~ 0.16" (2.5mm ~ 4.0mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771050-EC5422-000 Series: Z Packaging: 1000 per Roll Type: Wire Marker, Push On Color: White Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: T Family Name: EC5422 Cable Diameter: 0.10" ~ 0.16" (2.5mm ~ 4.0mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - EC5422-000
771050-EC5422-000
Markers - EC5422-000 771050-EC5422-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771050-EC5422-000 Series: Z Packaging: 1000 per Roll Type: Wire Marker, Push On Color: White Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: T Family Name: EC5422 Cable Diameter: 0.10" ~ 0.16" (2.5mm ~ 4.0mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 771050-EC5422-000
Series: Z
Packaging: 1000 per Roll
Type: Wire Marker, Push On
Color: White
Operating Temperature Range: -45°C ~ 70°C
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: T
Family Name: EC5422
Cable Diameter: 0.10" ~ 0.16" (2.5mm ~ 4.0mm)
Categories: Cables, Wires - Management
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United Kingdom
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 771050-EC5422-000
Product Name Markers - EC5422-000
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-3,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 11.48 ft (35 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60123A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12005M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details