TE Connectivity ™ Markers - EC5411-000 EC5411-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771049-EC5411-000 Series: Z Packaging: 1000 per Roll Type: Wire Marker, Push On Color: White Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 2 Family Name: EC5411 Cable Diameter: 0.10" ~ 0.16" (2.5mm ~ 4.0mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771049-EC5411-000 Series: Z Packaging: 1000 per Roll Type: Wire Marker, Push On Color: White Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 2 Family Name: EC5411 Cable Diameter: 0.10" ~ 0.16" (2.5mm ~ 4.0mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - EC5411-000
771049-EC5411-000
Markers - EC5411-000 771049-EC5411-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771049-EC5411-000 Series: Z Packaging: 1000 per Roll Type: Wire Marker, Push On Color: White Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 2 Family Name: EC5411 Cable Diameter: 0.10" ~ 0.16" (2.5mm ~ 4.0mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 771049-EC5411-000
Series: Z
Packaging: 1000 per Roll
Type: Wire Marker, Push On
Color: White
Operating Temperature Range: -45°C ~ 70°C
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: 2
Family Name: EC5411
Cable Diameter: 0.10" ~ 0.16" (2.5mm ~ 4.0mm)
Categories: Cables, Wires - Management
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United Kingdom
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 771049-EC5411-000
Product Name Markers - EC5411-000
Unlock Full Specs
to access all available technical data

Similar Products

Bantam Plug Test Cable - 2626 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Cable Assembly - 6025A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details