TE Connectivity ™ Markers - EC5353-000 EC5353-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027411-EC5353-000 Packaging: 1000 per Box Type: Wire Marker, Push On Color: White Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: W Cable Diameter: 0.10" to 0.16" (2.5mm to 4.0mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027411-EC5353-000 Packaging: 1000 per Box Type: Wire Marker, Push On Color: White Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: W Cable Diameter: 0.10" to 0.16" (2.5mm to 4.0mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - EC5353-000
1027411-EC5353-000
Markers - EC5353-000 1027411-EC5353-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027411-EC5353-000 Packaging: 1000 per Box Type: Wire Marker, Push On Color: White Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: W Cable Diameter: 0.10" to 0.16" (2.5mm to 4.0mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1027411-EC5353-000
Packaging: 1000 per Box
Type: Wire Marker, Push On
Color: White
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: W
Cable Diameter: 0.10" to 0.16" (2.5mm to 4.0mm)
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -45°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1027411-EC5353-000
Product Name Markers - EC5353-000
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG174 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 75 C (-4 to 167 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details