TE Connectivity ™ Markers - EC5200-000 EC5200-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027397-EC5200-000 Packaging: 1000 per Roll Type: Wire Marker, Push On Color: Yellow Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: G Cable Diameter: 0.08" to 0.13" (2.0mm to 3.2mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027397-EC5200-000 Packaging: 1000 per Roll Type: Wire Marker, Push On Color: Yellow Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: G Cable Diameter: 0.08" to 0.13" (2.0mm to 3.2mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - EC5200-000
1027397-EC5200-000
Markers - EC5200-000 1027397-EC5200-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027397-EC5200-000 Packaging: 1000 per Roll Type: Wire Marker, Push On Color: Yellow Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: G Cable Diameter: 0.08" to 0.13" (2.0mm to 3.2mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1027397-EC5200-000
Packaging: 1000 per Roll
Type: Wire Marker, Push On
Color: Yellow
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: G
Cable Diameter: 0.08" to 0.13" (2.0mm to 3.2mm)
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -45°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1027397-EC5200-000
Product Name Markers - EC5200-000
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to X100W Mini-Hooks - 1050 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6020A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details