TE Connectivity ™ Markers - EC5198-000 EC5198-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027396-EC5198-000 Packaging: 1000 per Roll Type: Wire Marker, Push On Color: Yellow Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: E Cable Diameter: 0.08" to 0.13" (2.0mm to 3.2mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027396-EC5198-000 Packaging: 1000 per Roll Type: Wire Marker, Push On Color: Yellow Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: E Cable Diameter: 0.08" to 0.13" (2.0mm to 3.2mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - EC5198-000
1027396-EC5198-000
Markers - EC5198-000 1027396-EC5198-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027396-EC5198-000 Packaging: 1000 per Roll Type: Wire Marker, Push On Color: Yellow Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: E Cable Diameter: 0.08" to 0.13" (2.0mm to 3.2mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1027396-EC5198-000
Packaging: 1000 per Roll
Type: Wire Marker, Push On
Color: Yellow
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: E
Cable Diameter: 0.08" to 0.13" (2.0mm to 3.2mm)
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -45°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1027396-EC5198-000
Product Name Markers - EC5198-000
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Precision Test Cable, 40.0 GHz, 36.0″ - T40-3FT-VFVM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details