TE Connectivity ™ Markers - EC5171-000 EC5171-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027394-EC5171-000 Packaging: 1000 per Box Type: Wire Marker, Push On Color: White Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: W Cable Diameter: 0.08" to 0.13" (2.0mm to 3.2mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027394-EC5171-000 Packaging: 1000 per Box Type: Wire Marker, Push On Color: White Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: W Cable Diameter: 0.08" to 0.13" (2.0mm to 3.2mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - EC5171-000
1027394-EC5171-000
Markers - EC5171-000 1027394-EC5171-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027394-EC5171-000 Packaging: 1000 per Box Type: Wire Marker, Push On Color: White Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: W Cable Diameter: 0.08" to 0.13" (2.0mm to 3.2mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1027394-EC5171-000
Packaging: 1000 per Box
Type: Wire Marker, Push On
Color: White
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: W
Cable Diameter: 0.08" to 0.13" (2.0mm to 3.2mm)
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -45°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1027394-EC5171-000
Product Name Markers - EC5171-000
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
Armored Flexible Cable, DC-110 GHz, 6.0″ - WBL-0.5FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
View Details
2 suppliers