TE Connectivity ™ Markers - EC5148-000 EC5148-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771033-EC5148-000 Series: Z Packaging: 1000 per Box Type: Wire Marker, Push On Color: White Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 9 Family Name: EC5148 Cable Diameter: 0.08" ~ 0.13" (2.0mm ~ 3.2mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United Kingdom, United States of America Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771033-EC5148-000 Series: Z Packaging: 1000 per Box Type: Wire Marker, Push On Color: White Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 9 Family Name: EC5148 Cable Diameter: 0.08" ~ 0.13" (2.0mm ~ 3.2mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United Kingdom, United States of America Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - EC5148-000
771033-EC5148-000
Markers - EC5148-000 771033-EC5148-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771033-EC5148-000 Series: Z Packaging: 1000 per Box Type: Wire Marker, Push On Color: White Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 9 Family Name: EC5148 Cable Diameter: 0.08" ~ 0.13" (2.0mm ~ 3.2mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United Kingdom, United States of America Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 771033-EC5148-000
Series: Z
Packaging: 1000 per Box
Type: Wire Marker, Push On
Color: White
Operating Temperature Range: -45°C ~ 70°C
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: 9
Family Name: EC5148
Cable Diameter: 0.08" ~ 0.13" (2.0mm ~ 3.2mm)
Categories: Cables, Wires - Management
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United Kingdom, United States of America
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 771033-EC5148-000
Product Name Markers - EC5148-000
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Coaxial Cables (RF) - 3157-FLC-1M-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers