TE Connectivity ™ Cable Assembly EC5103-000

Description
WIRE MARKER PUSH ON 4.5MM YELLOW Product overview: EC5103-000 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-EC5103-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
WIRE MARKER PUSH ON 4.5MM YELLOW Product overview: EC5103-000 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-EC5103-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 493-EC5103-000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
493-EC5103-000
Cable Assembly 493-EC5103-000
WIRE MARKER PUSH ON 4.5MM YELLOW Product overview: EC5103-000 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-EC5103-000 can be used for catalog matching and distributor lookup.

WIRE MARKER PUSH ON 4.5MM YELLOW Product overview: EC5103-000 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-EC5103-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Markers - EC5103-000
1027387-EC5103-000
Markers - EC5103-000 1027387-EC5103-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027387-EC5103-000 Packaging: 1000 per Box Type: Wire Marker, Push On Color: Yellow Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 7 Cable Diameter: 0.08" to 0.13" (2.0mm to 3.2mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1027387-EC5103-000
Packaging: 1000 per Box
Type: Wire Marker, Push On
Color: Yellow
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: 7
Cable Diameter: 0.08" to 0.13" (2.0mm to 3.2mm)
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -45°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 493-EC5103-000 1027387-EC5103-000
Product Name Cable Assembly Markers - EC5103-000
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details