TE Connectivity ™ Markers - EC5071-000 EC5071-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771029-EC5071-000 Series: Z Packaging: 1000 per Roll Type: Wire Marker, Push On Color: White Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 3 Family Name: EC5071 Cable Diameter: 0.06" ~ 0.08" (1.5mm ~ 2.1mm) Categories: Cables, Wires - Management Introduction Date: August 02, 2006 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771029-EC5071-000 Series: Z Packaging: 1000 per Roll Type: Wire Marker, Push On Color: White Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 3 Family Name: EC5071 Cable Diameter: 0.06" ~ 0.08" (1.5mm ~ 2.1mm) Categories: Cables, Wires - Management Introduction Date: August 02, 2006 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - EC5071-000
771029-EC5071-000
Markers - EC5071-000 771029-EC5071-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771029-EC5071-000 Series: Z Packaging: 1000 per Roll Type: Wire Marker, Push On Color: White Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 3 Family Name: EC5071 Cable Diameter: 0.06" ~ 0.08" (1.5mm ~ 2.1mm) Categories: Cables, Wires - Management Introduction Date: August 02, 2006 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 771029-EC5071-000
Series: Z
Packaging: 1000 per Roll
Type: Wire Marker, Push On
Color: White
Operating Temperature Range: -45°C ~ 70°C
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: 3
Family Name: EC5071
Cable Diameter: 0.06" ~ 0.08" (1.5mm ~ 2.1mm)
Categories: Cables, Wires - Management
Introduction Date: August 02, 2006
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 771029-EC5071-000
Product Name Markers - EC5071-000
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details