TE Connectivity ™ Markers - EC5020-000 EC5020-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771023-EC5020-000 Series: Z Packaging: 1000 per Box Type: Wire Marker, Push On Color: White Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: Minus (-) Family Name: EC5020 Cable Diameter: 0.06" ~ 0.08" (1.5mm ~ 2.1mm) Categories: Cables, Wires - Management Introduction Date: August 02, 2006 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771023-EC5020-000 Series: Z Packaging: 1000 per Box Type: Wire Marker, Push On Color: White Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: Minus (-) Family Name: EC5020 Cable Diameter: 0.06" ~ 0.08" (1.5mm ~ 2.1mm) Categories: Cables, Wires - Management Introduction Date: August 02, 2006 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - EC5020-000
771023-EC5020-000
Markers - EC5020-000 771023-EC5020-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771023-EC5020-000 Series: Z Packaging: 1000 per Box Type: Wire Marker, Push On Color: White Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: Minus (-) Family Name: EC5020 Cable Diameter: 0.06" ~ 0.08" (1.5mm ~ 2.1mm) Categories: Cables, Wires - Management Introduction Date: August 02, 2006 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 771023-EC5020-000
Series: Z
Packaging: 1000 per Box
Type: Wire Marker, Push On
Color: White
Operating Temperature Range: -45°C ~ 70°C
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: Minus (-)
Family Name: EC5020
Cable Diameter: 0.06" ~ 0.08" (1.5mm ~ 2.1mm)
Categories: Cables, Wires - Management
Introduction Date: August 02, 2006
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 771023-EC5020-000
Product Name Markers - EC5020-000
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers