TE Connectivity ™ Markers - EC4706-000 EC4706-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771010-EC4706-000 Series: O Packaging: 1000 per Box Type: Wire Marker, Clip-On Color: White Operating Temperature Range: -65°C ~ 95°C Material: Poly-Vinyl Chloride (PVC) Size: 0.20" L (5.0mm) Legend: 9 Family Name: EC4706-000 Cable Diameter: 0.11" ~ 0.12" (2.8mm ~ 3.1mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771010-EC4706-000 Series: O Packaging: 1000 per Box Type: Wire Marker, Clip-On Color: White Operating Temperature Range: -65°C ~ 95°C Material: Poly-Vinyl Chloride (PVC) Size: 0.20" L (5.0mm) Legend: 9 Family Name: EC4706-000 Cable Diameter: 0.11" ~ 0.12" (2.8mm ~ 3.1mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - EC4706-000
771010-EC4706-000
Markers - EC4706-000 771010-EC4706-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771010-EC4706-000 Series: O Packaging: 1000 per Box Type: Wire Marker, Clip-On Color: White Operating Temperature Range: -65°C ~ 95°C Material: Poly-Vinyl Chloride (PVC) Size: 0.20" L (5.0mm) Legend: 9 Family Name: EC4706-000 Cable Diameter: 0.11" ~ 0.12" (2.8mm ~ 3.1mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 771010-EC4706-000
Series: O
Packaging: 1000 per Box
Type: Wire Marker, Clip-On
Color: White
Operating Temperature Range: -65°C ~ 95°C
Material: Poly-Vinyl Chloride (PVC)
Size: 0.20" L (5.0mm)
Legend: 9
Family Name: EC4706-000
Cable Diameter: 0.11" ~ 0.12" (2.8mm ~ 3.1mm)
Categories: Cables, Wires - Management
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 771010-EC4706-000
Product Name Markers - EC4706-000
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details