TE Connectivity ™ Markers - EC2229-000 EC2229-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027070-EC2229-000 Packaging: 250 per Box Type: Wire Marker, Clip-On Color: Yellow Material: Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free Legend: / Cable Diameter: 0.20" to 0.37" (5.0mm to 9.4mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027070-EC2229-000 Packaging: 250 per Box Type: Wire Marker, Clip-On Color: Yellow Material: Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free Legend: / Cable Diameter: 0.20" to 0.37" (5.0mm to 9.4mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - EC2229-000
1027070-EC2229-000
Markers - EC2229-000 1027070-EC2229-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027070-EC2229-000 Packaging: 250 per Box Type: Wire Marker, Clip-On Color: Yellow Material: Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free Legend: / Cable Diameter: 0.20" to 0.37" (5.0mm to 9.4mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1027070-EC2229-000
Packaging: 250 per Box
Type: Wire Marker, Clip-On
Color: Yellow
Material: Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Legend: /
Cable Diameter: 0.20" to 0.37" (5.0mm to 9.4mm)
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -45°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1027070-EC2229-000
Product Name Markers - EC2229-000
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details