TE Connectivity ™ Markers - EC2208-000 EC2208-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 770870-EC2208-000 Series: G Packaging: 250 per Box Type: Wire Marker, Clip-On Color: Yellow Operating Temperature Range: -45°C ~ 70°C Material: Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free Legend: H Family Name: G Cable Diameter: 0.20" ~ 0.37" (5.0mm ~ 9.4mm) Categories: Cables, Wires - Management ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 770870-EC2208-000 Series: G Packaging: 250 per Box Type: Wire Marker, Clip-On Color: Yellow Operating Temperature Range: -45°C ~ 70°C Material: Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free Legend: H Family Name: G Cable Diameter: 0.20" ~ 0.37" (5.0mm ~ 9.4mm) Categories: Cables, Wires - Management ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - EC2208-000
770870-EC2208-000
Markers - EC2208-000 770870-EC2208-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 770870-EC2208-000 Series: G Packaging: 250 per Box Type: Wire Marker, Clip-On Color: Yellow Operating Temperature Range: -45°C ~ 70°C Material: Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free Legend: H Family Name: G Cable Diameter: 0.20" ~ 0.37" (5.0mm ~ 9.4mm) Categories: Cables, Wires - Management ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 770870-EC2208-000
Series: G
Packaging: 250 per Box
Type: Wire Marker, Clip-On
Color: Yellow
Operating Temperature Range: -45°C ~ 70°C
Material: Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Legend: H
Family Name: G
Cable Diameter: 0.20" ~ 0.37" (5.0mm ~ 9.4mm)
Categories: Cables, Wires - Management
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 770870-EC2208-000
Product Name Markers - EC2208-000
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Stacking Double Banana Plug Test Cable, RG58C/U - 1028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details
Triaxial Cable Assembly - 60176A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Cable Type Triaxial
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details