TE Connectivity ™ Labels and Industrial Warning Signs EC1880-000

Description
Cable Identification - Non-Computerized
Request a Quote
Description
Cable Identification - Non-Computerized
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Labels and Industrial Warning Signs - EC1880-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Labels and Industrial Warning Signs
EC1880-000
Labels and Industrial Warning Signs EC1880-000
Cable Identification - Non-Computerized

Cable Identification - Non-Computerized

Buy Now
Laguna Hills, CA, United States
Markers - EC1880-000
773641-EC1880-000
Markers - EC1880-000 773641-EC1880-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 773641-EC1880-000 Series: * Family Name: EC1880 Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United Kingdom, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 773641-EC1880-000
Series: *
Family Name: EC1880
Categories: Cables, Wires - Management
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United Kingdom, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number EC1880-000 773641-EC1880-000
Product Name Labels and Industrial Warning Signs Markers - EC1880-000
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 9.84 ft (30 dm)
View Details
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details