TE Connectivity ™ Markers - EC1595-000 EC1595-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 770844-EC1595-000 Series: Z Packaging: 250 per Box Type: Wire Marker, Push On Color: White Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.24" L (6.0mm) Legend: B Family Name: EC1595 Cable Diameter: 0.31" ~ 0.50" (7.9mm ~ 12.7mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 770844-EC1595-000 Series: Z Packaging: 250 per Box Type: Wire Marker, Push On Color: White Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.24" L (6.0mm) Legend: B Family Name: EC1595 Cable Diameter: 0.31" ~ 0.50" (7.9mm ~ 12.7mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - EC1595-000
770844-EC1595-000
Markers - EC1595-000 770844-EC1595-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 770844-EC1595-000 Series: Z Packaging: 250 per Box Type: Wire Marker, Push On Color: White Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.24" L (6.0mm) Legend: B Family Name: EC1595 Cable Diameter: 0.31" ~ 0.50" (7.9mm ~ 12.7mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 770844-EC1595-000
Series: Z
Packaging: 250 per Box
Type: Wire Marker, Push On
Color: White
Operating Temperature Range: -45°C ~ 70°C
Material: Poly-Vinyl Chloride (PVC)
Size: 0.24" L (6.0mm)
Legend: B
Family Name: EC1595
Cable Diameter: 0.31" ~ 0.50" (7.9mm ~ 12.7mm)
Categories: Cables, Wires - Management
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Labels and Industrial Warning Signs - EC1595-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Labels and Industrial Warning Signs
EC1595-000
Labels and Industrial Warning Signs EC1595-000
Cable Identification - Non-Computerized

Cable Identification - Non-Computerized

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 770844-EC1595-000 EC1595-000
Product Name Markers - EC1595-000 Labels and Industrial Warning Signs
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers