TE Connectivity ™ Labels and Industrial Warning Signs EC1300-000

Description
Cable Identification - Non-Computerized
Request a Quote Datasheet
Description
Cable Identification - Non-Computerized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels and Industrial Warning Signs - EC1300-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Labels and Industrial Warning Signs
EC1300-000
Labels and Industrial Warning Signs EC1300-000
Cable Identification - Non-Computerized

Cable Identification - Non-Computerized

Buy Now
Laguna Hills, CA, United States
Markers - EC1300-000
773640-EC1300-000
Markers - EC1300-000 773640-EC1300-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 773640-EC1300-000 Series: Z Packaging: 500 per Roll Type: Wire Marker, Push On Color: Yellow Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: T Family Name: EC1300 Cable Diameter: 0.17" ~ 0.27" (4.2mm ~ 6.9mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United Kingdom, United States of America Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 773640-EC1300-000
Series: Z
Packaging: 500 per Roll
Type: Wire Marker, Push On
Color: Yellow
Operating Temperature Range: -45°C ~ 70°C
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: T
Family Name: EC1300
Cable Diameter: 0.17" ~ 0.27" (4.2mm ~ 6.9mm)
Categories: Cables, Wires - Management
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United Kingdom, United States of America
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number EC1300-000 773640-EC1300-000
Product Name Labels and Industrial Warning Signs Markers - EC1300-000
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details