TE Connectivity ™ Markers - EC1047-000 EC1047-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 770828-EC1047-000 Series: Z Packaging: 1000 per Box Type: Wire Marker, Push On Color: White Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: A Family Name: EC1047 Cable Diameter: 0.15" ~ 0.25" (3.8mm ~ 6.3mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Czech Republic, Poland, United Kingdom Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 770828-EC1047-000 Series: Z Packaging: 1000 per Box Type: Wire Marker, Push On Color: White Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: A Family Name: EC1047 Cable Diameter: 0.15" ~ 0.25" (3.8mm ~ 6.3mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Czech Republic, Poland, United Kingdom Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - EC1047-000
770828-EC1047-000
Markers - EC1047-000 770828-EC1047-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 770828-EC1047-000 Series: Z Packaging: 1000 per Box Type: Wire Marker, Push On Color: White Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: A Family Name: EC1047 Cable Diameter: 0.15" ~ 0.25" (3.8mm ~ 6.3mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Czech Republic, Poland, United Kingdom Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 770828-EC1047-000
Series: Z
Packaging: 1000 per Box
Type: Wire Marker, Push On
Color: White
Operating Temperature Range: -45°C ~ 70°C
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: A
Family Name: EC1047
Cable Diameter: 0.15" ~ 0.25" (3.8mm ~ 6.3mm)
Categories: Cables, Wires - Management
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Czech Republic, Poland, United Kingdom
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Labels and Industrial Warning Signs - EC1047-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Labels and Industrial Warning Signs
EC1047-000
Labels and Industrial Warning Signs EC1047-000
Cable Identification - Non-Computerized

Cable Identification - Non-Computerized

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 770828-EC1047-000 EC1047-000
Product Name Markers - EC1047-000 Labels and Industrial Warning Signs
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details