TE Connectivity ™ Labels and Industrial Warning Signs EC0783-000

Description
Cable Identification - Non-Computerized
Request a Quote Datasheet
Description
Cable Identification - Non-Computerized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels and Industrial Warning Signs - EC0783-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Labels and Industrial Warning Signs
EC0783-000
Labels and Industrial Warning Signs EC0783-000
Cable Identification - Non-Computerized

Cable Identification - Non-Computerized

Buy Now
Laguna Hills, CA, United States
Markers - EC0783-000
777907-EC0783-000
Markers - EC0783-000 777907-EC0783-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 777907-EC0783-000 Series: Z Packaging: 1000 per Box Type: Wire Marker, Push On Color: Black Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 0 Family Name: EC0783 Cable Diameter: 0.13" ~ 0.22" (3.4mm ~ 5.7mm) Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United Kingdom, United States of America Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 777907-EC0783-000
Series: Z
Packaging: 1000 per Box
Type: Wire Marker, Push On
Color: Black
Operating Temperature Range: -45°C ~ 70°C
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: 0
Family Name: EC0783
Cable Diameter: 0.13" ~ 0.22" (3.4mm ~ 5.7mm)
Categories: Cables, Wires - Management
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United Kingdom, United States of America
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assembly - 493-EC0783-000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
493-EC0783-000
Cable Assembly 493-EC0783-000
Cable Markers Pre-Marked Push On Black Product overview: EC0783-000 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-EC0783-000 can be used for catalog matching and distributor lookup.

Cable Markers Pre-Marked Push On Black Product overview: EC0783-000 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-EC0783-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EC0783-000 777907-EC0783-000 493-EC0783-000
Product Name Labels and Industrial Warning Signs Markers - EC0783-000 Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details