TE Connectivity Connector Backshells EB9527-000

Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 24.5 MM  [.964 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34001, M83723/38, M83723/84, NAS 1651, M83723/91, NAS 1702, M83723/04, AS34561, AS34091, M83723/14, M83723/82, M83723/36, M83723/77, M83723/05, M83723/06, NAS 1699, AS34541, M83723/49, NAS 1701, M83723/01, M83723/98, MS3470, NAS 1652, AS34681, M83723/13, M83723/87, M83723/96, M83723/08, M83723/67, M83723/69, MS3476, M83723/74, M83723/95, M83723/07, M83723/66, M83723/72, AS34501, AS34511, MS3459, NAS 1694, M83723/76, NAS 1700, AS34011, AS34121, M83723/97, M83723/42, M83723/83, M83723/43, MS3474, NAS 1653, M83723/86, AS34641, MS3472, NAS 1643, NAS 1693, M83723/02, M83723/41, M83723/03, M83723/40, M83723/48, M83723/73, M83723/85, NAS 1650, M83723/78, AS34241, M83723/39, M83723/68, M83723/71, MS3475, AS34061, AS34461, M83723/65, M83723/92, AS34081, AS34671, M83723/37, MS3471, NAS 1641, NAS 1642, NAS 1692, AS34041, M83723/75, NAS 1599 Operation/Applicatio n Compatible With Connector Shell Size : 8S, 08 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 24.5 MM  [.964 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34001, M83723/38, M83723/84, NAS 1651, M83723/91, NAS 1702, M83723/04, AS34561, AS34091, M83723/14, M83723/82, M83723/36, M83723/77, M83723/05, M83723/06, NAS 1699, AS34541, M83723/49, NAS 1701, M83723/01, M83723/98, MS3470, NAS 1652, AS34681, M83723/13, M83723/87, M83723/96, M83723/08, M83723/67, M83723/69, MS3476, M83723/74, M83723/95, M83723/07, M83723/66, M83723/72, AS34501, AS34511, MS3459, NAS 1694, M83723/76, NAS 1700, AS34011, AS34121, M83723/97, M83723/42, M83723/83, M83723/43, MS3474, NAS 1653, M83723/86, AS34641, MS3472, NAS 1643, NAS 1693, M83723/02, M83723/41, M83723/03, M83723/40, M83723/48, M83723/73, M83723/85, NAS 1650, M83723/78, AS34241, M83723/39, M83723/68, M83723/71, MS3475, AS34061, AS34461, M83723/65, M83723/92, AS34081, AS34671, M83723/37, MS3471, NAS 1641, NAS 1642, NAS 1692, AS34041, M83723/75, NAS 1599 Operation/Applicatio n Compatible With Connector Shell Size : 8S, 08 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EB9527-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EB9527-000
Connector Backshells EB9527-000
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 24.5 MM  [.964 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34001, M83723/38, M83723/84, NAS 1651, M83723/91, NAS 1702, M83723/04, AS34561, AS34091, M83723/14, M83723/82, M83723/36, M83723/77, M83723/05, M83723/06, NAS 1699, AS34541, M83723/49, NAS 1701, M83723/01, M83723/98, MS3470, NAS 1652, AS34681, M83723/13, M83723/87, M83723/96, M83723/08, M83723/67, M83723/69, MS3476, M83723/74, M83723/95, M83723/07, M83723/66, M83723/72, AS34501, AS34511, MS3459, NAS 1694, M83723/76, NAS 1700, AS34011, AS34121, M83723/97, M83723/42, M83723/83, M83723/43, MS3474, NAS 1653, M83723/86, AS34641, MS3472, NAS 1643, NAS 1693, M83723/02, M83723/41, M83723/03, M83723/40, M83723/48, M83723/73, M83723/85, NAS 1650, M83723/78, AS34241, M83723/39, M83723/68, M83723/71, MS3475, AS34061, AS34461, M83723/65, M83723/92, AS34081, AS34671, M83723/37, MS3471, NAS 1641, NAS 1642, NAS 1692, AS34041, M83723/75, NAS 1599 Operation/Applicatio n Compatible With Connector Shell Size : 8S, 08 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Zinc Nickel (ASTM B841)

Dimensions


  • Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ]
  • Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ]
  • Product Length : 24.5 MM  [.964 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34001, M83723/38, M83723/84, NAS 1651, M83723/91, NAS 1702, M83723/04, AS34561, AS34091, M83723/14, M83723/82, M83723/36, M83723/77, M83723/05, M83723/06, NAS 1699, AS34541, M83723/49, NAS 1701, M83723/01, M83723/98, MS3470, NAS 1652, AS34681, M83723/13, M83723/87, M83723/96, M83723/08, M83723/67, M83723/69, MS3476, M83723/74, M83723/95, M83723/07, M83723/66, M83723/72, AS34501, AS34511, MS3459, NAS 1694, M83723/76, NAS 1700, AS34011, AS34121, M83723/97, M83723/42, M83723/83, M83723/43, MS3474, NAS 1653, M83723/86, AS34641, MS3472, NAS 1643, NAS 1693, M83723/02, M83723/41, M83723/03, M83723/40, M83723/48, M83723/73, M83723/85, NAS 1650, M83723/78, AS34241, M83723/39, M83723/68, M83723/71, MS3475, AS34061, AS34461, M83723/65, M83723/92, AS34081, AS34671, M83723/37, MS3471, NAS 1641, NAS 1642, NAS 1692, AS34041, M83723/75, NAS 1599

Operation/Application


  • Compatible With Connector Shell Size : 8S, 08

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR04BI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EB9527-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products