TE Connectivity Connector Backshells EB9526-000

Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 24.5 MM  [.964 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34541, M83723/86, M83723/97, NAS 1692, M83723/03, M83723/75, AS34081, NAS 1694, M83723/96, M83723/83, NAS 1642, NAS 1650, M83723/41, AS34641, M83723/36, M83723/95, M83723/73, AS34091, M83723/08, AS34011, M83723/67, M83723/85, NAS 1693, M83723/07, M83723/48, M83723/98, NAS 1651, M83723/84, M83723/14, AS34681, AS34511, M83723/05, M83723/68, M83723/72, MS3475, M83723/39, AS34121, AS34561, M83723/91, NAS 1599, NAS 1641, M83723/49, M83723/65, NAS 1700, AS34671, AS34001, M83723/42, NAS 1701, NAS 1652, M83723/38, MS3474, M83723/69, NAS 1702, AS34061, M83723/92, M83723/66, M83723/37, M83723/87, M83723/06, M83723/78, MS3459, MS3471, MS3476, M83723/40, MS3472, AS34501, M83723/02, M83723/13, NAS 1699, M83723/01, M83723/04, AS34241, AS34461, M83723/82, M83723/43, M83723/76, M83723/74, NAS 1643, M83723/71, NAS 1653, AS34041, M83723/77, MS3470 Operation/Applicatio n Compatible With Connector Shell Size : 08, 8S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 24.5 MM  [.964 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34541, M83723/86, M83723/97, NAS 1692, M83723/03, M83723/75, AS34081, NAS 1694, M83723/96, M83723/83, NAS 1642, NAS 1650, M83723/41, AS34641, M83723/36, M83723/95, M83723/73, AS34091, M83723/08, AS34011, M83723/67, M83723/85, NAS 1693, M83723/07, M83723/48, M83723/98, NAS 1651, M83723/84, M83723/14, AS34681, AS34511, M83723/05, M83723/68, M83723/72, MS3475, M83723/39, AS34121, AS34561, M83723/91, NAS 1599, NAS 1641, M83723/49, M83723/65, NAS 1700, AS34671, AS34001, M83723/42, NAS 1701, NAS 1652, M83723/38, MS3474, M83723/69, NAS 1702, AS34061, M83723/92, M83723/66, M83723/37, M83723/87, M83723/06, M83723/78, MS3459, MS3471, MS3476, M83723/40, MS3472, AS34501, M83723/02, M83723/13, NAS 1699, M83723/01, M83723/04, AS34241, AS34461, M83723/82, M83723/43, M83723/76, M83723/74, NAS 1643, M83723/71, NAS 1653, AS34041, M83723/77, MS3470 Operation/Applicatio n Compatible With Connector Shell Size : 08, 8S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EB9526-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EB9526-000
Connector Backshells EB9526-000
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 24.5 MM  [.964 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34541, M83723/86, M83723/97, NAS 1692, M83723/03, M83723/75, AS34081, NAS 1694, M83723/96, M83723/83, NAS 1642, NAS 1650, M83723/41, AS34641, M83723/36, M83723/95, M83723/73, AS34091, M83723/08, AS34011, M83723/67, M83723/85, NAS 1693, M83723/07, M83723/48, M83723/98, NAS 1651, M83723/84, M83723/14, AS34681, AS34511, M83723/05, M83723/68, M83723/72, MS3475, M83723/39, AS34121, AS34561, M83723/91, NAS 1599, NAS 1641, M83723/49, M83723/65, NAS 1700, AS34671, AS34001, M83723/42, NAS 1701, NAS 1652, M83723/38, MS3474, M83723/69, NAS 1702, AS34061, M83723/92, M83723/66, M83723/37, M83723/87, M83723/06, M83723/78, MS3459, MS3471, MS3476, M83723/40, MS3472, AS34501, M83723/02, M83723/13, NAS 1699, M83723/01, M83723/04, AS34241, AS34461, M83723/82, M83723/43, M83723/76, M83723/74, NAS 1643, M83723/71, NAS 1653, AS34041, M83723/77, MS3470 Operation/Applicatio n Compatible With Connector Shell Size : 08, 8S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Zinc Nickel (ASTM B841)

Dimensions


  • Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ]
  • Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ]
  • Product Length : 24.5 MM  [.964 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34541, M83723/86, M83723/97, NAS 1692, M83723/03, M83723/75, AS34081, NAS 1694, M83723/96, M83723/83, NAS 1642, NAS 1650, M83723/41, AS34641, M83723/36, M83723/95, M83723/73, AS34091, M83723/08, AS34011, M83723/67, M83723/85, NAS 1693, M83723/07, M83723/48, M83723/98, NAS 1651, M83723/84, M83723/14, AS34681, AS34511, M83723/05, M83723/68, M83723/72, MS3475, M83723/39, AS34121, AS34561, M83723/91, NAS 1599, NAS 1641, M83723/49, M83723/65, NAS 1700, AS34671, AS34001, M83723/42, NAS 1701, NAS 1652, M83723/38, MS3474, M83723/69, NAS 1702, AS34061, M83723/92, M83723/66, M83723/37, M83723/87, M83723/06, M83723/78, MS3459, MS3471, MS3476, M83723/40, MS3472, AS34501, M83723/02, M83723/13, NAS 1699, M83723/01, M83723/04, AS34241, AS34461, M83723/82, M83723/43, M83723/76, M83723/74, NAS 1643, M83723/71, NAS 1653, AS34041, M83723/77, MS3470

Operation/Application


  • Compatible With Connector Shell Size : 08, 8S

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR04AI
  • Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EB9526-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products