TE Connectivity Connector Backshells EB9516-000

Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/03, NAS 1700, AS34541, MS3470, M83723/14, MS3476, NAS 1643, M83723/48, M83723/65, M83723/83, M83723/05, M83723/97, NAS 1692, NAS 1694, NAS 1702, M83723/40, M83723/73, M83723/75, NAS 1642, M83723/66, NAS 1641, M83723/36, M83723/67, M83723/01, M83723/98, M83723/87, NAS 1699, M83723/42, M83723/96, AS34011, M83723/86, NAS 1693, M83723/13, M83723/69, MS3475, NAS 1599, NAS 1650, AS34041, M83723/92, AS34561, M83723/77, AS34081, M83723/84, AS34501, AS34001, M83723/04, MS3474, AS34511, M83723/02, M83723/82, AS34641, M83723/07, M83723/71, M83723/95, MS3472, M83723/38, M83723/76, NAS 1653, AS34091, M83723/06, M83723/74, AS34061, AS34461, M83723/78, M83723/91, M83723/37, M83723/08, M83723/49, AS34681, M83723/41, M83723/68, M83723/72, AS34671, MS3471, NAS 1652, M83723/85, NAS 1651, AS34241, M83723/39, NAS 1701, AS34121, M83723/43, MS3459 Operation/Applicatio n Compatible With Connector Shell Size : 07, 12, 12S Other Entry Size Code : 06 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/03, NAS 1700, AS34541, MS3470, M83723/14, MS3476, NAS 1643, M83723/48, M83723/65, M83723/83, M83723/05, M83723/97, NAS 1692, NAS 1694, NAS 1702, M83723/40, M83723/73, M83723/75, NAS 1642, M83723/66, NAS 1641, M83723/36, M83723/67, M83723/01, M83723/98, M83723/87, NAS 1699, M83723/42, M83723/96, AS34011, M83723/86, NAS 1693, M83723/13, M83723/69, MS3475, NAS 1599, NAS 1650, AS34041, M83723/92, AS34561, M83723/77, AS34081, M83723/84, AS34501, AS34001, M83723/04, MS3474, AS34511, M83723/02, M83723/82, AS34641, M83723/07, M83723/71, M83723/95, MS3472, M83723/38, M83723/76, NAS 1653, AS34091, M83723/06, M83723/74, AS34061, AS34461, M83723/78, M83723/91, M83723/37, M83723/08, M83723/49, AS34681, M83723/41, M83723/68, M83723/72, AS34671, MS3471, NAS 1652, M83723/85, NAS 1651, AS34241, M83723/39, NAS 1701, AS34121, M83723/43, MS3459 Operation/Applicatio n Compatible With Connector Shell Size : 07, 12, 12S Other Entry Size Code : 06 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EB9516-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EB9516-000
Connector Backshells EB9516-000
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/03, NAS 1700, AS34541, MS3470, M83723/14, MS3476, NAS 1643, M83723/48, M83723/65, M83723/83, M83723/05, M83723/97, NAS 1692, NAS 1694, NAS 1702, M83723/40, M83723/73, M83723/75, NAS 1642, M83723/66, NAS 1641, M83723/36, M83723/67, M83723/01, M83723/98, M83723/87, NAS 1699, M83723/42, M83723/96, AS34011, M83723/86, NAS 1693, M83723/13, M83723/69, MS3475, NAS 1599, NAS 1650, AS34041, M83723/92, AS34561, M83723/77, AS34081, M83723/84, AS34501, AS34001, M83723/04, MS3474, AS34511, M83723/02, M83723/82, AS34641, M83723/07, M83723/71, M83723/95, MS3472, M83723/38, M83723/76, NAS 1653, AS34091, M83723/06, M83723/74, AS34061, AS34461, M83723/78, M83723/91, M83723/37, M83723/08, M83723/49, AS34681, M83723/41, M83723/68, M83723/72, AS34671, MS3471, NAS 1652, M83723/85, NAS 1651, AS34241, M83723/39, NAS 1701, AS34121, M83723/43, MS3459 Operation/Applicatio n Compatible With Connector Shell Size : 07, 12, 12S Other Entry Size Code : 06 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Zinc Nickel (ASTM B841)

Dimensions


  • Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ]
  • Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/03, NAS 1700, AS34541, MS3470, M83723/14, MS3476, NAS 1643, M83723/48, M83723/65, M83723/83, M83723/05, M83723/97, NAS 1692, NAS 1694, NAS 1702, M83723/40, M83723/73, M83723/75, NAS 1642, M83723/66, NAS 1641, M83723/36, M83723/67, M83723/01, M83723/98, M83723/87, NAS 1699, M83723/42, M83723/96, AS34011, M83723/86, NAS 1693, M83723/13, M83723/69, MS3475, NAS 1599, NAS 1650, AS34041, M83723/92, AS34561, M83723/77, AS34081, M83723/84, AS34501, AS34001, M83723/04, MS3474, AS34511, M83723/02, M83723/82, AS34641, M83723/07, M83723/71, M83723/95, MS3472, M83723/38, M83723/76, NAS 1653, AS34091, M83723/06, M83723/74, AS34061, AS34461, M83723/78, M83723/91, M83723/37, M83723/08, M83723/49, AS34681, M83723/41, M83723/68, M83723/72, AS34671, MS3471, NAS 1652, M83723/85, NAS 1651, AS34241, M83723/39, NAS 1701, AS34121, M83723/43, MS3459

Operation/Application


  • Compatible With Connector Shell Size : 07, 12, 12S

Other


  • Entry Size Code : 06
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR06AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EB9516-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details