TE Connectivity Connector Backshells EB9512-000

Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34501, M83723/41, NAS 1643, M83723/38, M83723/85, M83723/74, NAS 1653, M83723/07, M83723/82, MS3476, AS34511, M83723/04, M83723/13, M83723/97, M83723/75, M83723/76, NAS 1702, M83723/48, AS34681, M83723/39, MS3475, M83723/01, NAS 1599, NAS 1692, MS3472, MS3470, NAS 1694, AS34671, M83723/86, AS34241, M83723/87, NAS 1642, M83723/40, M83723/36, M83723/72, M83723/95, MS3459, NAS 1701, M83723/66, AS34561, M83723/05, AS34061, NAS 1650, M83723/67, M83723/84, M83723/98, AS34461, M83723/83, MS3471, NAS 1641, M83723/71, M83723/03, NAS 1700, M83723/06, M83723/65, M83723/02, M83723/69, M83723/73, M83723/78, M83723/37, M83723/42, M83723/77, NAS 1652, NAS 1699, M83723/91, M83723/43, M83723/49, AS34001, AS34091, AS34541, M83723/68, NAS 1693, AS34641, M83723/96, AS34041, M83723/08, MS3474, NAS 1651, AS34011, AS34121, M83723/14, M83723/92, AS34081 Operation/Applicatio n Compatible With Connector Shell Size : 08, 8S Other Entry Size Code : 04 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34501, M83723/41, NAS 1643, M83723/38, M83723/85, M83723/74, NAS 1653, M83723/07, M83723/82, MS3476, AS34511, M83723/04, M83723/13, M83723/97, M83723/75, M83723/76, NAS 1702, M83723/48, AS34681, M83723/39, MS3475, M83723/01, NAS 1599, NAS 1692, MS3472, MS3470, NAS 1694, AS34671, M83723/86, AS34241, M83723/87, NAS 1642, M83723/40, M83723/36, M83723/72, M83723/95, MS3459, NAS 1701, M83723/66, AS34561, M83723/05, AS34061, NAS 1650, M83723/67, M83723/84, M83723/98, AS34461, M83723/83, MS3471, NAS 1641, M83723/71, M83723/03, NAS 1700, M83723/06, M83723/65, M83723/02, M83723/69, M83723/73, M83723/78, M83723/37, M83723/42, M83723/77, NAS 1652, NAS 1699, M83723/91, M83723/43, M83723/49, AS34001, AS34091, AS34541, M83723/68, NAS 1693, AS34641, M83723/96, AS34041, M83723/08, MS3474, NAS 1651, AS34011, AS34121, M83723/14, M83723/92, AS34081 Operation/Applicatio n Compatible With Connector Shell Size : 08, 8S Other Entry Size Code : 04 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EB9512-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EB9512-000
Connector Backshells EB9512-000
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34501, M83723/41, NAS 1643, M83723/38, M83723/85, M83723/74, NAS 1653, M83723/07, M83723/82, MS3476, AS34511, M83723/04, M83723/13, M83723/97, M83723/75, M83723/76, NAS 1702, M83723/48, AS34681, M83723/39, MS3475, M83723/01, NAS 1599, NAS 1692, MS3472, MS3470, NAS 1694, AS34671, M83723/86, AS34241, M83723/87, NAS 1642, M83723/40, M83723/36, M83723/72, M83723/95, MS3459, NAS 1701, M83723/66, AS34561, M83723/05, AS34061, NAS 1650, M83723/67, M83723/84, M83723/98, AS34461, M83723/83, MS3471, NAS 1641, M83723/71, M83723/03, NAS 1700, M83723/06, M83723/65, M83723/02, M83723/69, M83723/73, M83723/78, M83723/37, M83723/42, M83723/77, NAS 1652, NAS 1699, M83723/91, M83723/43, M83723/49, AS34001, AS34091, AS34541, M83723/68, NAS 1693, AS34641, M83723/96, AS34041, M83723/08, MS3474, NAS 1651, AS34011, AS34121, M83723/14, M83723/92, AS34081 Operation/Applicatio n Compatible With Connector Shell Size : 08, 8S Other Entry Size Code : 04 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Zinc Nickel (ASTM B841)

Dimensions


  • Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ]
  • Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34501, M83723/41, NAS 1643, M83723/38, M83723/85, M83723/74, NAS 1653, M83723/07, M83723/82, MS3476, AS34511, M83723/04, M83723/13, M83723/97, M83723/75, M83723/76, NAS 1702, M83723/48, AS34681, M83723/39, MS3475, M83723/01, NAS 1599, NAS 1692, MS3472, MS3470, NAS 1694, AS34671, M83723/86, AS34241, M83723/87, NAS 1642, M83723/40, M83723/36, M83723/72, M83723/95, MS3459, NAS 1701, M83723/66, AS34561, M83723/05, AS34061, NAS 1650, M83723/67, M83723/84, M83723/98, AS34461, M83723/83, MS3471, NAS 1641, M83723/71, M83723/03, NAS 1700, M83723/06, M83723/65, M83723/02, M83723/69, M83723/73, M83723/78, M83723/37, M83723/42, M83723/77, NAS 1652, NAS 1699, M83723/91, M83723/43, M83723/49, AS34001, AS34091, AS34541, M83723/68, NAS 1693, AS34641, M83723/96, AS34041, M83723/08, MS3474, NAS 1651, AS34011, AS34121, M83723/14, M83723/92, AS34081

Operation/Application


  • Compatible With Connector Shell Size : 08, 8S

Other


  • Entry Size Code : 04
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR04AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Txr54Az00-0804Ai Raychem - Te Connectivity - 45AJ3429 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Az00-0804Ai Raychem - Te Connectivity
45AJ3429
Txr54Az00-0804Ai Raychem - Te Connectivity 45AJ3429
TXR54AZ00-0804AI

TXR54AZ00-0804AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EB9512-000 45AJ3429
Product Name Connector Backshells Txr54Az00-0804Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0056-00-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details