TE Connectivity Mechanical Connectors EB9137-000

Description
Body Features Blocked : No Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 70 - 300 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : China, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Blocked : No Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 70 - 300 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : China, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - EB9137-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
EB9137-000
Mechanical Connectors EB9137-000
Body Features Blocked : No Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 70 - 300 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : China, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt

Body Features


  • Blocked : No
  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Stranded, Solid
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 4

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 19
  • Compatible Conductor Cross-Section Range (MMSQ) : 70 - 300

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Bolted Connector

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : China, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EB9137-000
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details