TE Connectivity Mechanical Connectors EB9132-000

Description
Body Features Blocked : No Compatible Conductor Material : Copper, Aluminum Conductor Type : Solid, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 95 Compatible Conductor Range (AWGKC) : 2 - 4/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : Asia, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Blocked : No Compatible Conductor Material : Copper, Aluminum Conductor Type : Solid, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 95 Compatible Conductor Range (AWGKC) : 2 - 4/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : Asia, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - EB9132-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
EB9132-000
Mechanical Connectors EB9132-000
Body Features Blocked : No Compatible Conductor Material : Copper, Aluminum Conductor Type : Solid, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 95 Compatible Conductor Range (AWGKC) : 2 - 4/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : Asia, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt

Body Features


  • Blocked : No
  • Compatible Conductor Material : Copper, Aluminum
  • Conductor Type : Solid, Stranded
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 4

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 13
  • Compatible Conductor Cross-Section Range (MMSQ) : 35 - 95
  • Compatible Conductor Range (AWGKC) : 2 - 4/0

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Bolted Connector

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : Asia, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EB9132-000
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products