TE Connectivity Pressure Transducers EB1US-00000X-300PA

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Pressure Port/Fitting : 3/8-24 UNF Male Dimensions Dimensions : Dia 13 MM  [Dia .512 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 30 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 300 Pressure Accuracy : ±0.25% Span Pressure Range : 0 - 20 bar Proof Pressure Range : 2X Rated Other Options : No Calibration Certificate Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducers Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 20
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Pressure Port/Fitting : 3/8-24 UNF Male Dimensions Dimensions : Dia 13 MM  [Dia .512 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 30 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 300 Pressure Accuracy : ±0.25% Span Pressure Range : 0 - 20 bar Proof Pressure Range : 2X Rated Other Options : No Calibration Certificate Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducers Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EB1US-00000X-300PA - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EB1US-00000X-300PA
Pressure Transducers EB1US-00000X-300PA
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Pressure Port/Fitting : 3/8-24 UNF Male Dimensions Dimensions : Dia 13 MM  [Dia .512 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 30 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 300 Pressure Accuracy : ±0.25% Span Pressure Range : 0 - 20 bar Proof Pressure Range : 2X Rated Other Options : No Calibration Certificate Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducers Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 20

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 1 m
  • Pressure Port/Fitting : 3/8-24 UNF Male

Dimensions


  • Dimensions : Dia 13 MM  [Dia .512 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 8 - 30

Operation/Application


  • Output/Span : .5 - 4.5 V
  • Pressure (PSI) : 300
  • Pressure Accuracy : ±0.25% Span
  • Pressure Range : 0 - 20 bar
  • Proof Pressure Range : 2X Rated

Other


  • Options : No Calibration Certificate

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducers
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 20
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EB1US-00000X-300PA
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216318-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10216058-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 11016479-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10215490-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details