TE Connectivity Pressure Transducers EB1US-00000S-100BA

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Pressure Port/Fitting : M8x1 Male Dimensions Dimensions : Dia 11 MM  [Dia .433 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 30 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 1500 Pressure Accuracy : ±0.25% Span Pressure Range : 0 - 100 bar Proof Pressure Range : 2X Rated Other Options : No Calibration Certificate Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducers Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 100
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Pressure Port/Fitting : M8x1 Male Dimensions Dimensions : Dia 11 MM  [Dia .433 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 30 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 1500 Pressure Accuracy : ±0.25% Span Pressure Range : 0 - 100 bar Proof Pressure Range : 2X Rated Other Options : No Calibration Certificate Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducers Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EB1US-00000S-100BA - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EB1US-00000S-100BA
Pressure Transducers EB1US-00000S-100BA
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Pressure Port/Fitting : M8x1 Male Dimensions Dimensions : Dia 11 MM  [Dia .433 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 30 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 1500 Pressure Accuracy : ±0.25% Span Pressure Range : 0 - 100 bar Proof Pressure Range : 2X Rated Other Options : No Calibration Certificate Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducers Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 100

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 1 m
  • Pressure Port/Fitting : M8x1 Male

Dimensions


  • Dimensions : Dia 11 MM  [Dia .433 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 8 - 30

Operation/Application


  • Output/Span : .5 - 4.5 V
  • Pressure (PSI) : 1500
  • Pressure Accuracy : ±0.25% Span
  • Pressure Range : 0 - 100 bar
  • Proof Pressure Range : 2X Rated

Other


  • Options : No Calibration Certificate

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducers
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 100
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EB1US-00000S-100BA
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10204049-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 10204048-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 10209865-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pressure Transducers - 10204276-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details