Body Features Port Material : Stainless Steel
Configuration Features Electrical Connection : Cable 1 m Pressure Port/Fitting : M8x1 Male
Dimensions Dimensions : Dia 11 MM [Dia .433 INCH ]
Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 30
Operation/Applicatio
n Output/Span : .5 - 4.5 V Pressure (PSI) : 1000 Pressure Accuracy : ±0.25% Span Pressure Range : 0 - 70 bar Proof Pressure Range : 2X Rated
Other Options : No Calibration Certificate
Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducers Pressure Type : Absolute
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Pressure (BAR) : 70
Body Features
- Port Material : Stainless Steel
Configuration Features
- Electrical Connection : Cable 1 m
- Pressure Port/Fitting : M8x1 Male
Dimensions
- Dimensions : Dia 11 MM [Dia .433 INCH ]
Electrical Characteristics
- Pressure Transducer Supply Voltage (V) : 8 - 30
Operation/Application
- Output/Span : .5 - 4.5 V
- Pressure (PSI) : 1000
- Pressure Accuracy : ±0.25% Span
- Pressure Range : 0 - 70 bar
- Proof Pressure Range : 2X Rated
Other
- Options : No Calibration Certificate
Product Type Features
- Pressure Transducer Sensor Type : Miniature Pressure Transducers
- Pressure Type : Absolute
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Pressure (BAR) : 70