Body Features Port Material : Stainless Steel
Configuration Features Electrical Connection : Cable 1 m
Dimensions Hex Width Across Flats : 11 MM [.433 INCH ] Product Height : 25 MM [.984 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 8 - 30
Operation/Applicatio
n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 300 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 2X Rated
Other Port Fitting : 10-32 UNF Male Sensor Options : No Calibration Certificate
Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Pressure (BAR) : 20
Body Features
- Port Material : Stainless Steel
Configuration Features
- Electrical Connection : Cable 1 m
Dimensions
- Hex Width Across Flats : 11 MM [.433 INCH ]
- Product Height : 25 MM [.984 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 8 - 30
Operation/Application
- Output Signal Details : .5 - 4.5 V
- Pressure (PSI) : 300
- Pressure Accuracy : ±0.25% Span
- Proof Pressure Range : 2X Rated
Other
- Port Fitting : 10-32 UNF Male
- Sensor Options : No Calibration Certificate
Product Type Features
- Pressure Sensor Type : Miniature Pressure Transducer
- Pressure Type : Absolute
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Pressure (BAR) : 20