Body Features Compatible Conductor Material : Aluminum, Copper
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Approved Standards Products : IEEE 386
Operation/Applicatio
n Dead Break Connection Product Type : Elbow Connector
Other Installation Instruction : English
Product Availability Product Availability : Americas
Product Type Features Bushing Type : IEEE interface 13 Screened : Screened
Body Features
- Compatible Conductor Material : Aluminum, Copper
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Approved Standards Products : IEEE 386
Operation/Application
- Dead Break Connection Product Type : Elbow Connector
Other
- Installation Instruction : English
Product Availability
- Product Availability : Americas
Product Type Features
- Bushing Type : IEEE interface 13
- Screened : Screened