Body Features Compatible Conductor Material : Copper, Aluminium Compression Barrel Type : Long Conductor Type : Stranded & Solid Palm Terminal Material : Aluminium Primary Product Material : Aluminum Alloy
Configuration Features Number of Holes : 1
Contact Features Crimp Type : U-Crimp
Dimensions Barrel Inside Diameter : 9.96 MM [.392 INCH ] Barrel Length : 102.9 MM [4.05 INCH ] Barrel Outside Diameter : 21.7 MM [.86 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 54 - 65 Compatible Conductor Range (AWGKC) : 1/0 - 2/0 Lug Length : 151.3 MM [5.96 INCH ] Lug Width : 35 MM [1.38 INCH ] Palm Hole Diameter : .69
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Agency/Standards Products : ANSI Compatible With Approved Standards Products : ANSI C.119.4
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Switchgear
Other Die Color Code : White
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Crimped type Stud Size : #6
Body Features
- Compatible Conductor Material : Copper, Aluminium
- Compression Barrel Type : Long
- Conductor Type : Stranded & Solid
- Palm Terminal Material : Aluminium
- Primary Product Material : Aluminum Alloy
Configuration Features
Contact Features
Dimensions
- Barrel Inside Diameter : 9.96 MM [.392 INCH ]
- Barrel Length : 102.9 MM [4.05 INCH ]
- Barrel Outside Diameter : 21.7 MM [.86 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 54 - 65
- Compatible Conductor Range (AWGKC) : 1/0 - 2/0
- Lug Length : 151.3 MM [5.96 INCH ]
- Lug Width : 35 MM [1.38 INCH ]
- Palm Hole Diameter : .69
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Agency/Standards Products : ANSI
- Compatible With Approved Standards Products : ANSI C.119.4
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Switchgear
Other
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Crimped type
- Stud Size : #6