TE Connectivity Compression Connectors EB0649-000

Description
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum Configuration Features Number of Holes : 2 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 16.5 MM  [.649 INCH ] Barrel Length : 60 MM  [2.362 INCH ] Barrel Outside Diameter : 27 MM  [1.06 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 150 Compatible Conductor Range (AWGKC) : 300 - 300 Lug Length : 160 MM  [6.299 INCH ] Lug Width : 38 MM  [1.496 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression Stud Size : M12
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum Configuration Features Number of Holes : 2 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 16.5 MM  [.649 INCH ] Barrel Length : 60 MM  [2.362 INCH ] Barrel Outside Diameter : 27 MM  [1.06 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 150 Compatible Conductor Range (AWGKC) : 300 - 300 Lug Length : 160 MM  [6.299 INCH ] Lug Width : 38 MM  [1.496 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression Stud Size : M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EB0649-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EB0649-000
Compression Connectors EB0649-000
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum Configuration Features Number of Holes : 2 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 16.5 MM  [.649 INCH ] Barrel Length : 60 MM  [2.362 INCH ] Barrel Outside Diameter : 27 MM  [1.06 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 150 Compatible Conductor Range (AWGKC) : 300 - 300 Lug Length : 160 MM  [6.299 INCH ] Lug Width : 38 MM  [1.496 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression Stud Size : M12

Body Features


  • Compatible Conductor Material : Aluminum
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper, Aluminum

Configuration Features


  • Number of Holes : 2

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 16.5 MM  [.649 INCH ]
  • Barrel Length : 60 MM  [2.362 INCH ]
  • Barrel Outside Diameter : 27 MM  [1.06 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 150
  • Compatible Conductor Range (AWGKC) : 300 - 300
  • Lug Length : 160 MM  [6.299 INCH ]
  • Lug Width : 38 MM  [1.496 INCH ]
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1, ≤ 35

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Compression
  • Stud Size : M12
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EB0649-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details