TE Connectivity Compression Connectors EB0646-000

Description
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum Configuration Features Number of Holes : 2 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 13 MM  [.511 INCH ] Barrel Length : 60 MM  [2.362 INCH ] Barrel Outside Diameter : 21.5 MM  [.846 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 95 Compatible Conductor Range (AWGKC) : 3/0 - 3/0 Lug Length : 50 MM  [1.969 INCH ] Lug Width : 30 MM  [1.181 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M12
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum Configuration Features Number of Holes : 2 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 13 MM  [.511 INCH ] Barrel Length : 60 MM  [2.362 INCH ] Barrel Outside Diameter : 21.5 MM  [.846 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 95 Compatible Conductor Range (AWGKC) : 3/0 - 3/0 Lug Length : 50 MM  [1.969 INCH ] Lug Width : 30 MM  [1.181 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EB0646-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EB0646-000
Compression Connectors EB0646-000
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum Configuration Features Number of Holes : 2 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 13 MM  [.511 INCH ] Barrel Length : 60 MM  [2.362 INCH ] Barrel Outside Diameter : 21.5 MM  [.846 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 95 Compatible Conductor Range (AWGKC) : 3/0 - 3/0 Lug Length : 50 MM  [1.969 INCH ] Lug Width : 30 MM  [1.181 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M12

Body Features


  • Compatible Conductor Material : Aluminum
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper, Aluminum

Configuration Features


  • Number of Holes : 2

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 13 MM  [.511 INCH ]
  • Barrel Length : 60 MM  [2.362 INCH ]
  • Barrel Outside Diameter : 21.5 MM  [.846 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 95
  • Compatible Conductor Range (AWGKC) : 3/0 - 3/0
  • Lug Length : 50 MM  [1.969 INCH ]
  • Lug Width : 30 MM  [1.181 INCH ]
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35, ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Compression
  • Stud Size : M12
Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number EB0646-000 EB0646-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products