TE Connectivity Compression Connectors EB0635-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 18.5 MM  [.728 INCH ] Barrel Length : 60 MM  [2.362 INCH ] Barrel Outside Diameter : 27 MM  [1.06 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 185 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 48 MM  [1.889 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Compression Connector Product Type : Bi-Metal Stalk Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 18.5 MM  [.728 INCH ] Barrel Length : 60 MM  [2.362 INCH ] Barrel Outside Diameter : 27 MM  [1.06 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 185 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 48 MM  [1.889 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Compression Connector Product Type : Bi-Metal Stalk Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EB0635-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EB0635-000
Compression Connectors EB0635-000
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 18.5 MM  [.728 INCH ] Barrel Length : 60 MM  [2.362 INCH ] Barrel Outside Diameter : 27 MM  [1.06 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 185 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 48 MM  [1.889 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Compression Connector Product Type : Bi-Metal Stalk Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Primary Product Material : Aluminum, Copper

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 18.5 MM  [.728 INCH ]
  • Barrel Length : 60 MM  [2.362 INCH ]
  • Barrel Outside Diameter : 27 MM  [1.06 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 185
  • Compatible Conductor Range (AWGKC) : 350 - 350
  • Lug Length : 48 MM  [1.889 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1, ≤ 35

Operation/Application


  • Compression Connector Product Type : Bi-Metal Stalk
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EB0635-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products