Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 13 MM [.511 INCH ] Barrel Length : 60 MM [2.362 INCH ] Barrel Outside Diameter : 21.5 MM [.846 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 95 Compatible Conductor Range (AWGKC) : 3/0 - 3/0 Lug Length : 38 MM [1.496 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Applicatio
n Compression Connector Product Type : Bi-Metal Stalk Power Component Application Type : Indoor, Outdoor
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Primary Product Material : Copper, Aluminum
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 13 MM [.511 INCH ]
- Barrel Length : 60 MM [2.362 INCH ]
- Barrel Outside Diameter : 21.5 MM [.846 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 95
- Compatible Conductor Range (AWGKC) : 3/0 - 3/0
- Lug Length : 38 MM [1.496 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Application
- Compression Connector Product Type : Bi-Metal Stalk
- Power Component Application Type : Indoor, Outdoor
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features
- Installation Technology : Compression