TE Connectivity Compression Connectors EB0627-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 8.5 MM  [.334 INCH ] Barrel Length : 32 MM  [1.259 INCH ] Barrel Outside Diameter : 12 MM  [.472 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 35 Compatible Conductor Range (AWGKC) : 2 - 2 Lug Length : 30 MM  [1.181 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Bi-Metal Stalk Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 8.5 MM  [.334 INCH ] Barrel Length : 32 MM  [1.259 INCH ] Barrel Outside Diameter : 12 MM  [.472 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 35 Compatible Conductor Range (AWGKC) : 2 - 2 Lug Length : 30 MM  [1.181 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Bi-Metal Stalk Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EB0627-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EB0627-000
Compression Connectors EB0627-000
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 8.5 MM  [.334 INCH ] Barrel Length : 32 MM  [1.259 INCH ] Barrel Outside Diameter : 12 MM  [.472 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 35 Compatible Conductor Range (AWGKC) : 2 - 2 Lug Length : 30 MM  [1.181 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Bi-Metal Stalk Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Primary Product Material : Aluminum, Copper

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 8.5 MM  [.334 INCH ]
  • Barrel Length : 32 MM  [1.259 INCH ]
  • Barrel Outside Diameter : 12 MM  [.472 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 35
  • Compatible Conductor Range (AWGKC) : 2 - 2
  • Lug Length : 30 MM  [1.181 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35, ≤ 1

Operation/Application


  • Compression Connector Product Type : Bi-Metal Stalk
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EB0627-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details