Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 7 MM [.275 INCH ] Barrel Length : 32 MM [1.259 INCH ] Barrel Outside Diameter : 12 MM [.472 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 25 Compatible Conductor Range (AWGKC) : 4 - 4 Lug Length : 30 MM [1.181 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Applicatio
n Compression Connector Product Type : Bi-Metal Stalk Power Component Application Type : Outdoor, Indoor
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Primary Product Material : Aluminum, Copper
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 7 MM [.275 INCH ]
- Barrel Length : 32 MM [1.259 INCH ]
- Barrel Outside Diameter : 12 MM [.472 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 25
- Compatible Conductor Range (AWGKC) : 4 - 4
- Lug Length : 30 MM [1.181 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Application
- Compression Connector Product Type : Bi-Metal Stalk
- Power Component Application Type : Outdoor, Indoor
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Compression