Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Aluminum, Copper
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 23.5 MM , 29.5 MM [.925 INCH , 1.16 INCH ] Barrel Length : 138 MM [5.43 INCH ] Barrel Outside Diameter : 47 MM , 32 MM [1.25 INCH , 1.85 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 300, 500 Compatible Conductor Range (AWGKC) : 600 - 600, 1000 - 1000
Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Applicatio
n Compression Connector Product Type : Terminal Links Power Component Application Type : Outdoor, Indoor
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Primary Product Material : Aluminum, Copper
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 23.5 MM , 29.5 MM [.925 INCH , 1.16 INCH ]
- Barrel Length : 138 MM [5.43 INCH ]
- Barrel Outside Diameter : 47 MM , 32 MM [1.25 INCH , 1.85 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 300, 500
- Compatible Conductor Range (AWGKC) : 600 - 600, 1000 - 1000
Electrical Characteristics
- Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Application
- Compression Connector Product Type : Terminal Links
- Power Component Application Type : Outdoor, Indoor
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features
- Installation Technology : Compression