TE Connectivity Compression Connectors EB0612-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 29.5 MM , 18.4 MM  [1.16 INCH , .724 INCH ] Barrel Length : 135 MM  [5.31 INCH ] Barrel Outside Diameter : 24.2 MM , 47 MM  [.952 INCH , 1.85 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 500, 185 Compatible Conductor Range (AWGKC) : 1000 - 1000, 350 - 350 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 29.5 MM , 18.4 MM  [1.16 INCH , .724 INCH ] Barrel Length : 135 MM  [5.31 INCH ] Barrel Outside Diameter : 24.2 MM , 47 MM  [.952 INCH , 1.85 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 500, 185 Compatible Conductor Range (AWGKC) : 1000 - 1000, 350 - 350 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EB0612-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EB0612-000
Compression Connectors EB0612-000
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 29.5 MM , 18.4 MM  [1.16 INCH , .724 INCH ] Barrel Length : 135 MM  [5.31 INCH ] Barrel Outside Diameter : 24.2 MM , 47 MM  [.952 INCH , 1.85 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 500, 185 Compatible Conductor Range (AWGKC) : 1000 - 1000, 350 - 350 Electrical Characteristics Voltage Class (KV) : ≤ 35, ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Primary Product Material : Copper, Aluminum

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 29.5 MM , 18.4 MM  [1.16 INCH , .724 INCH ]
  • Barrel Length : 135 MM  [5.31 INCH ]
  • Barrel Outside Diameter : 24.2 MM , 47 MM  [.952 INCH , 1.85 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 500, 185
  • Compatible Conductor Range (AWGKC) : 1000 - 1000, 350 - 350

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35, ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Links
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EB0612-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details