Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 23.5 MM , 26.5 MM [1.04 INCH , .925 INCH ] Barrel Length : 155 MM [6.1 INCH ] Barrel Outside Diameter : 32 MM , 47 MM [1.85 INCH , 1.25 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 400, 300 Compatible Conductor Range (AWGKC) : 600 - 600, 800 - 800
Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Applicatio
n Compression Connector Product Type : Terminal Links Power Component Application Type : Outdoor, Indoor
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Primary Product Material : Copper, Aluminum
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 23.5 MM , 26.5 MM [1.04 INCH , .925 INCH ]
- Barrel Length : 155 MM [6.1 INCH ]
- Barrel Outside Diameter : 32 MM , 47 MM [1.85 INCH , 1.25 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 400, 300
- Compatible Conductor Range (AWGKC) : 600 - 600, 800 - 800
Electrical Characteristics
- Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Application
- Compression Connector Product Type : Terminal Links
- Power Component Application Type : Outdoor, Indoor
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features
- Installation Technology : Compression