Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper, Aluminum
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 23.5 MM , 16.5 MM [.925 INCH , .649 INCH ] Barrel Length : 118 MM [4.65 INCH ] Barrel Outside Diameter : 24.5 MM , 35 MM [1.37 INCH , .964 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 150, 300 Compatible Conductor Range (AWGKC) : 300 - 300, 600 - 600
Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Applicatio
n Compression Connector Product Type : Terminal Links Power Component Application Type : Outdoor, Indoor
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Primary Product Material : Copper, Aluminum
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 23.5 MM , 16.5 MM [.925 INCH , .649 INCH ]
- Barrel Length : 118 MM [4.65 INCH ]
- Barrel Outside Diameter : 24.5 MM , 35 MM [1.37 INCH , .964 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 150, 300
- Compatible Conductor Range (AWGKC) : 300 - 300, 600 - 600
Electrical Characteristics
- Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Application
- Compression Connector Product Type : Terminal Links
- Power Component Application Type : Outdoor, Indoor
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Compression